IC MCU 8BIT 48KB FLASH 80LQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) FLASH
IC MCU 8BIT 48KB FLASH 80LQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0494GC-GAD-AX | UPD78F0494GC-GAD-AX | UPD78F0494GC-GAD-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 10 MHz | 10 MHz | |
| RAM | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH |