78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 80LQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 80LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0481GC-GAD-AX-ND | UPD78F0481GC-GAD-AX | UPD78F0481GC-GAD-AX | UPD78F0481GC-GAD-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |
| ROM | 16 KB |