Win Source Part Number: 1103195-UPD78F0452GK
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 78K0/Lx3
Core Processor: 78K/0
Speed: 10MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: 3-Wire SIO, LINbus, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): MSP430F5510IRGCT;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: UPD78F0452
IC MCU 8BIT 24KB FLASH 64TQFP Product overview: UPD78F0452GK-GAJ-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0452GK-GAJ
IC MCU 8BIT 24KB FLASH 64TQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) FLASH
IC MCU 8BIT 24KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1103195-UPD78F0452GK-GAJ-AX | 685-UPD78F0452GK-GAJ-AX | UPD78F0452GK-GAJ-AX | UPD78F0452GK-GAJ-AX | UPD78F0452GK-GAJ-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 24KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 24 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |