Manufacturer: Renesas Electronics America
Win Source Part Number: 902206-UPD78F0451GA-
Series: 78K0/Lx3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0 series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
Core Processor: 78K/0
Speed: 10MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: 3-Wire SIO, LINbus, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: UPD78F0451
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 64TQFP Product overview: UPD78F0451GA-HAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0451GA-HAB
IC MCU 8BIT 16KB FLASH 64TQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 902206-UPD78F0451GA-HAB-AX | UPD78F0451GA-HAB-AX-ND | 685-UPD78F0451GA-HAB-AX | UPD78F0451GA-HAB-AX | UPD78F0451GA-HAB-AX | UPD78F0451GA-HAB-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0451GA-HAB-AX | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 16 KB | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |