IC MCU 8BIT 60KB FLASH 64LQFP Product overview: UPD78F0445GK-GAJ-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0445GK-GAJ
Manufacturer: Renesas Electronics America
Win Source Part Number: 053006-UPD78F0445GK-
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 46
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 60KB FLASH 64LQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0445GK-GAJ-AX | 053006-UPD78F0445GK-GAJ-AX | UPD78F0445GK-GAJ-AX | UPD78F0445GK-GAJ-AX |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0445GK-GAJ-AX | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 2 KB | 60 KB | 2 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 64-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |