Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0420GB UPD78F0420GB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 053004-UPD78F0420GB Packaging: Tray Core Processor: 78K/0 Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-LQFP Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 053004-UPD78F0420GB Packaging: Tray Core Processor: 78K/0 Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-LQFP Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0420GB - 053004-UPD78F0420GB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0420GB
053004-UPD78F0420GB
Embedded - Embedded - Microcontrollers - UPD78F0420GB 053004-UPD78F0420GB
Manufacturer: Renesas Electronics America Win Source Part Number: 053004-UPD78F0420GB Packaging: Tray Core Processor: 78K/0 Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-LQFP Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 053004-UPD78F0420GB
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 34
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 52-LQFP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-UPD78F0420GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-UPD78F0420GB
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-UPD78F0420GB
IC MCU 8BIT 8KB FLASH 52LQFP Product overview: UPD78F0420GB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0420GB can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 52LQFP Product overview: UPD78F0420GB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0420GB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 053004-UPD78F0420GB 685-UPD78F0420GB
Product Name Embedded - Embedded - Microcontrollers - UPD78F0420GB 8-bit 8BIT 8KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
RAM 8 KB 0.5120 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products