Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0411GA UPD78F0411GA

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 053003-UPD78F0411GA Packaging: Tray Core Processor: 78K/0 Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 053003-UPD78F0411GA Packaging: Tray Core Processor: 78K/0 Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0411GA - 053003-UPD78F0411GA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0411GA
053003-UPD78F0411GA
Embedded - Embedded - Microcontrollers - UPD78F0411GA 053003-UPD78F0411GA
Manufacturer: Renesas Electronics America Win Source Part Number: 053003-UPD78F0411GA Packaging: Tray Core Processor: 78K/0 Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 053003-UPD78F0411GA
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-UPD78F0411GA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-UPD78F0411GA
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-UPD78F0411GA
IC MCU 8BIT 16KB FLASH 48LQFP Product overview: UPD78F0411GA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0411GA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48LQFP Product overview: UPD78F0411GA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0411GA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 053003-UPD78F0411GA 685-UPD78F0411GA
Product Name Embedded - Embedded - Microcontrollers - UPD78F0411GA 8-bit 8BIT 16KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
RAM 16 KB 0.7680 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers