IC MCU 8BIT 8KB FLASH 48LQFP Product overview: UPD78F0410GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0410GA-GAM
Manufacturer: Renesas Electronics America
Win Source Part Number: 798846-UPD78F0410GA-
Series: 78K0/Lx3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 10MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: LIN, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F0410
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM8AF6178TCSSSX; SAF-XC886C-6FFI 3V3 AC; STM8AH6148TAX; STM8AH6198TAX;
Introduction Date: May 25, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 48LQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0410GA-GAM-AX | 798846-UPD78F0410GA-GAM-AX | UPD78F0410GA-GAM-AX | UPD78F0410GA-GAM-AX | UPD78F0410GA-GAM-AX |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0410GA-GAM-AX | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.5120 KB | 8 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |