Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0393GC-8EA-A UPD78F0393GC-8EA-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003874-UPD78F0393GC -8EA-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 40 Number of Timers/Counters: 6
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003874-UPD78F0393GC -8EA-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 40 Number of Timers/Counters: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0393GC-8EA-A - 1003874-UPD78F0393GC-8EA-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0393GC-8EA-A
1003874-UPD78F0393GC-8EA-A
Embedded - Embedded - Microcontrollers - UPD78F0393GC-8EA-A 1003874-UPD78F0393GC-8EA-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003874-UPD78F0393GC -8EA-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 40 Number of Timers/Counters: 6

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003874-UPD78F0393GC-8EA-A
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, UART
RAM Size: 1 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Number of Programmable I/O: 40
Number of Timers/Counters: 6

Buy Now
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F0393GC-8EA-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F0393GC-8EA-A
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F0393GC-8EA-A
MCU 8-bit 78K0 CISC 32KB Flash 2.5V/3.3V/5V 100-Pin LQFP Product overview: UPD78F0393GC-8EA-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0393GC-8EA -A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 32KB Flash 2.5V/3.3V/5V 100-Pin LQFP Product overview: UPD78F0393GC-8EA-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0393GC-8EA-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1003874-UPD78F0393GC-8EA-A 685-UPD78F0393GC-8EA-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F0393GC-8EA-A 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 6
RAM 1.00E-3 KB 1 KB
Serial Interface I²C; UART; I2C, UART I2C, UART
I/O Ports 40
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details