Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0374GK-8EU-A UPD78F0374GK-8EU-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055027-UPD78F0374GK -8EU-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 48 kB Interface: I2C, UART RAM Size: 2 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): UPD78F0374GK-8EU-AUP D78F0374GK8EUA; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 34 Number of Timers/Counters: 7
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055027-UPD78F0374GK -8EU-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 48 kB Interface: I2C, UART RAM Size: 2 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): UPD78F0374GK-8EU-AUP D78F0374GK8EUA; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 34 Number of Timers/Counters: 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0374GK-8EU-A - 1055027-UPD78F0374GK-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0374GK-8EU-A
1055027-UPD78F0374GK-8EU-A
Embedded - Embedded - Microcontrollers - UPD78F0374GK-8EU-A 1055027-UPD78F0374GK-8EU-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055027-UPD78F0374GK -8EU-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 48 kB Interface: I2C, UART RAM Size: 2 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): UPD78F0374GK-8EU-AUP D78F0374GK8EUA; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 34 Number of Timers/Counters: 7

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055027-UPD78F0374GK-8EU-A
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 48 kB
Interface: I2C, UART
RAM Size: 2 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): UPD78F0374GK-8EU-AUPD78F0374GK8EUA;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Number of Programmable I/O: 34
Number of Timers/Counters: 7

Buy Now
8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F0374GK-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F0374GK-8EU-A
8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F0374GK-8EU-A
MCU 8-bit 78K0 CISC 48KB Flash 2.5V/3.3V/5V 80-Pin LQFP Product overview: UPD78F0374GK-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0374GK-8EU -A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 48KB Flash 2.5V/3.3V/5V 80-Pin LQFP Product overview: UPD78F0374GK-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0374GK-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1055027-UPD78F0374GK-8EU-A 685-UPD78F0374GK-8EU-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F0374GK-8EU-A 8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 7
RAM 0.0020 KB 2 KB
Serial Interface I²C; UART; I2C, UART I2C, UART
I/O Ports 34
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers