Renesas Electronics Corporation Custom Parts - Custom Parts (U - Z) - UPD78F0148M5GC8BTA UPD78F0148M5GC8BTA

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168194-UPD78F0148M5 GC8BTA Frequency: 12 MHz Memory Type: FLASH Memory Size: 60 kB Interface: UART RAM Size: 2 kB Resistance: 78 kΩ Categories: Custom Parts Alternative Parts (Cross-Reference): UPD78F0148M5GC-8BT-A ; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C Number of Timers/Counters: 6
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168194-UPD78F0148M5 GC8BTA Frequency: 12 MHz Memory Type: FLASH Memory Size: 60 kB Interface: UART RAM Size: 2 kB Resistance: 78 kΩ Categories: Custom Parts Alternative Parts (Cross-Reference): UPD78F0148M5GC-8BT-A ; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C Number of Timers/Counters: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UPD78F0148M5GC8BTA - 1168194-UPD78F0148M5GC8BTA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UPD78F0148M5GC8BTA
1168194-UPD78F0148M5GC8BTA
Custom Parts - Custom Parts (U - Z) - UPD78F0148M5GC8BTA 1168194-UPD78F0148M5GC8BTA
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168194-UPD78F0148M5 GC8BTA Frequency: 12 MHz Memory Type: FLASH Memory Size: 60 kB Interface: UART RAM Size: 2 kB Resistance: 78 kΩ Categories: Custom Parts Alternative Parts (Cross-Reference): UPD78F0148M5GC-8BT-A ; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C Number of Timers/Counters: 6

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168194-UPD78F0148M5GC8BTA
Frequency: 12 MHz
Memory Type: FLASH
Memory Size: 60 kB
Interface: UART
RAM Size: 2 kB
Resistance: 78 kΩ
Categories: Custom Parts
Alternative Parts (Cross-Reference): UPD78F0148M5GC-8BT-A;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 85 °C
Number of Timers/Counters: 6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1168194-UPD78F0148M5GC8BTA
Product Name Custom Parts - Custom Parts (U - Z) - UPD78F0148M5GC8BTA
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details