Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - UPD78F0138M1GK-9ET UPD78F0138M1GK-9ET

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103186-UPD78F0138M1 GK-9ET Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): UPD78F0138M1GK-9ETUP D78F0138M1GK9ET; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103186-UPD78F0138M1 GK-9ET Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): UPD78F0138M1GK-9ETUP D78F0138M1GK9ET; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPD78F0138M1GK-9ET - 1103186-UPD78F0138M1GK-9ET - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPD78F0138M1GK-9ET
1103186-UPD78F0138M1GK-9ET
OEM Parts - OEM Parts (T - Z) - UPD78F0138M1GK-9ET 1103186-UPD78F0138M1GK-9ET
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103186-UPD78F0138M1 GK-9ET Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): UPD78F0138M1GK-9ETUP D78F0138M1GK9ET; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103186-UPD78F0138M1GK-9ET
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): UPD78F0138M1GK-9ETUPD78F0138M1GK9ET;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1103186-UPD78F0138M1GK-9ET
Product Name OEM Parts - OEM Parts (T - Z) - UPD78F0138M1GK-9ET
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details