Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0114HGB(A)-8ES

Description
Win Source Part Number: 1103087-UPD78F0114HG B(A)-8ES Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD78F0114HGB( A)-8ES,2156-UPD78F01 14HGB(A)-8ES RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1103087-UPD78F0114HG B(A)-8ES Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD78F0114HGB( A)-8ES,2156-UPD78F01 14HGB(A)-8ES RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1103087-UPD78F0114HGB(A)-8ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1103087-UPD78F0114HGB(A)-8ES
Integrated Circuits (ICs) - Embedded - Microcontrollers 1103087-UPD78F0114HGB(A)-8ES
Win Source Part Number: 1103087-UPD78F0114HG B(A)-8ES Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD78F0114HGB( A)-8ES,2156-UPD78F01 14HGB(A)-8ES RoHS Status: RoHS non-compliant

Win Source Part Number: 1103087-UPD78F0114HGB(A)-8ES
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPD78F0114HGB(A)-8ES,2156-UPD78F0114HGB(A)-8ES
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 16MHZ Embedded Microcontroller MCU
685-UPD78F0114HGB(A)-8ES
8-bit 16MHZ Embedded Microcontroller MCU 685-UPD78F0114HGB(A)-8ES
8-BIT, FLASH, UPD78K0 CPU, 16MHZ Product overview: UPD78F0114HGB(A)-8ES from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0114HGB(A) -8ES can be used for catalog matching and distributor lookup.

8-BIT, FLASH, UPD78K0 CPU, 16MHZ Product overview: UPD78F0114HGB(A)-8ES from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0114HGB(A)-8ES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UPD78F0114HGB(A)-8ES - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 16MHz, CMOS, PQFP44

Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 16MHz, CMOS, PQFP44

Supplier's Site Datasheet
Microcontrollers - UPD78F0114HGB(A)-8ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0114HGB(A)-8ES
Microcontrollers UPD78F0114HGB(A)-8ES
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0114HGB(A)-8ES - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0114HGB(A)-8ES
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0114HGB(A)-8ES
8-BIT, FLASH, UPD78K0 CPU, 16MHZ

8-BIT, FLASH, UPD78K0 CPU, 16MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103087-UPD78F0114HGB(A)-8ES 685-UPD78F0114HGB(A)-8ES UPD78F0114HGB(A)-8ES UPD78F0114HGB(A)-8ES UPD78F0114HGB(A)-8ES
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 16MHZ Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers