Renesas Electronics Corporation Low-Power 8-bit Embedded Microcontroller MCU UPD78F0112HGB-8ES-A

Description
Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion) Product overview: UPD78F0112HGB-8ES-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0112HGB-8E S-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion) Product overview: UPD78F0112HGB-8ES-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0112HGB-8E S-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 8-bit Embedded Microcontroller MCU - 685-UPD78F0112HGB-8ES-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit Embedded Microcontroller MCU
685-UPD78F0112HGB-8ES-A
Low-Power 8-bit Embedded Microcontroller MCU 685-UPD78F0112HGB-8ES-A
Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion) Product overview: UPD78F0112HGB-8ES-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0112HGB-8E S-A can be used for catalog matching and distributor lookup.

Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion) Product overview: UPD78F0112HGB-8ES-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0112HGB-8ES-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0112HGB-8ES-A - 1103178-UPD78F0112HGB-8ES-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0112HGB-8ES-A
1103178-UPD78F0112HGB-8ES-A
Embedded - Embedded - Microcontrollers - UPD78F0112HGB-8ES-A 1103178-UPD78F0112HGB-8ES-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103178-UPD78F0112HG B-8ES-A Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 16 kB Interface: UART RAM Size: 512 B Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 16 MHz Alternative Parts (Cross-Reference): UPD78F0112HGB-8ES-AU PD78F0112HGB-8ESA; UPD78F0112HGB8ESA; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Number of Programmable I/O: 19 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103178-UPD78F0112HGB-8ES-A
Mounting: SMD (SMT)
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: UART
RAM Size: 512 B
Number of Pins: 44
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 16 MHz
Alternative Parts (Cross-Reference): UPD78F0112HGB-8ES-AUPD78F0112HGB-8ESA; UPD78F0112HGB8ESA;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Number of Programmable I/O: 19
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0112HGB-8ES-A 1103178-UPD78F0112HGB-8ES-A
Product Name Low-Power 8-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0112HGB-8ES-A
Data Bus 8 Bit 8 Bit
RAM 0.5120 KB 0.5120 KB
Supply Voltage 2.5 to 5.5 volts
Serial Interface UART UART; UART
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers