Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0103HMC-5A4-A UPD78F0103HMC-5A4-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 845734-UPD78F0103HMC -5A4-A Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 845734-UPD78F0103HMC -5A4-A Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0103HMC-5A4-A - 845734-UPD78F0103HMC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0103HMC-5A4-A
845734-UPD78F0103HMC-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F0103HMC-5A4-A 845734-UPD78F0103HMC-5A4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 845734-UPD78F0103HMC -5A4-A Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 845734-UPD78F0103HMC-5A4-A
Features: series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
 - UPD78F0103HMC-5A4-A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 16MHz, CMOS, PDSO30

Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 16MHz, CMOS, PDSO30

Supplier's Site Datasheet
Embedded Microcontroller MCU - 685-UPD78F0103HMC-5A4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-UPD78F0103HMC-5A4-A
Embedded Microcontroller MCU 685-UPD78F0103HMC-5A4-A
IC MCU Product overview: UPD78F0103HMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0103HMC-5A 4-A can be used for catalog matching and distributor lookup.

IC MCU Product overview: UPD78F0103HMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0103HMC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - UPD78F0103HMC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0103HMC-5A4-A
Microcontrollers UPD78F0103HMC-5A4-A
78K/0 - Microcontroller IC 8-Bit 12MHz 24KB (24K x 8) FLASH 30-SSOP

78K/0 - Microcontroller IC 8-Bit 12MHz 24KB (24K x 8) FLASH 30-SSOP

Buy Now Datasheet
Microcontrollers - UPD78F0103HMC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0103HMC-5A4-A
Microcontrollers UPD78F0103HMC-5A4-A
- Microcontroller IC

- Microcontroller IC

Buy Now
MCU 8-bit 78K0 CISC 24KB Flash 5V 30-Pin SSOP - 668-UPD78F0103HMC-5A4-A - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit 78K0 CISC 24KB Flash 5V 30-Pin SSOP
668-UPD78F0103HMC-5A4-A
MCU 8-bit 78K0 CISC 24KB Flash 5V 30-Pin SSOP 668-UPD78F0103HMC-5A4-A
MCU 8-bit 78K0 CISC 24KB Flash 5V 30-Pin SSOP

MCU 8-bit 78K0 CISC 24KB Flash 5V 30-Pin SSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0103HMC-5A4-A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0103HMC-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0103HMC-5A4-A
IC MCU 8BIT 24KB FLASH 30SSOP

IC MCU 8BIT 24KB FLASH 30SSOP

Supplier's Site
Microcontrollers - UPD78F0103HMC-5A4-A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F0103HMC-5A4-A
Microcontrollers UPD78F0103HMC-5A4-A
IC MCU 8BIT 24KB FLASH 30SSOP

IC MCU 8BIT 24KB FLASH 30SSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - UPD78F0103HMC-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0103HMC-5A4-A
Embedded - Microcontrollers UPD78F0103HMC-5A4-A
IC MCU

IC MCU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845734-UPD78F0103HMC-5A4-A UPD78F0103HMC-5A4-A 685-UPD78F0103HMC-5A4-A UPD78F0103HMC-5A4-A UPD78F0103HMC-5A4-A 668-UPD78F0103HMC-5A4-A UPD78F0103HMC-5A4-A UPD78F0103HMC-5A4-A UPD78F0103HMC-5A4-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F0103HMC-5A4-A Embedded Microcontroller MCU Microcontrollers Microcontrollers MCU 8-bit 78K0 CISC 24KB Flash 5V 30-Pin SSOP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete Obsolete Removed
ROM Type Flash Flash Flash; FLASH
Package Type SOP; SSOP; Other; SSOP30 Other; Tray SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) SSOP; Other; SSOP SSOP; Other; 30-LSSOP (0.240", 6.10mm Width)
Clock Speed 12 MHz 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details