Renesas Electronics Corporation 8-bit 8BIT 8KB 12MHz Embedded Microcontroller MCU UPD78F0101HMC-5A4-A

Description
IC MCU 8BIT 8KB FLASH 30SSOP / 78K/0 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 30-SSOP Product overview: UPD78F0101HMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB, 12MHz, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, 12MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD78F0101HMC-5A 4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 30SSOP / 78K/0 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 30-SSOP Product overview: UPD78F0101HMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB, 12MHz, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, 12MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD78F0101HMC-5A 4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB 12MHz Embedded Microcontroller MCU - 750-UPD78F0101HMC-5A4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB 12MHz Embedded Microcontroller MCU
750-UPD78F0101HMC-5A4-A
8-bit 8BIT 8KB 12MHz Embedded Microcontroller MCU 750-UPD78F0101HMC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP / 78K/0 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 30-SSOP Product overview: UPD78F0101HMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB, 12MHz, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, 12MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD78F0101HMC-5A 4-A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 30SSOP / 78K/0 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 30-SSOP Product overview: UPD78F0101HMC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB, 12MHz, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, 12MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD78F0101HMC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site
 - UPD78F0101HMC-5A4-A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 16MHz, CMOS, PDSO30

Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 16MHz, CMOS, PDSO30

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1103143-UPD78F0101HMC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1103143-UPD78F0101HMC-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1103143-UPD78F0101HMC-5A4-A
Win Source Part Number: 1103143-UPD78F0101HM C-5A4-A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: 78K/0 Speed: 12MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: 3-Wire SIO, UART/USART Peripherals: WDT Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x10b SAR Oscillator Type: Internal Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V Alternative Parts (Cross-Reference): MSP430F2131TPWRUPD78 F0101HMC5A4A; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPD78F0101HMC-5 A4-A-RE,RENRNSUPD78F 0101HMC-5A4-A Product Status: Obsolete

Win Source Part Number: 1103143-UPD78F0101HMC-5A4-A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: 78K/0
Speed: 12MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: 3-Wire SIO, UART/USART
Peripherals: WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 4x10b SAR
Oscillator Type: Internal
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Alternative Parts (Cross-Reference): MSP430F2131TPWRUPD78F0101HMC5A4A;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPD78F0101HMC-5A4-A-RE,RENRNSUPD78F0101HMC-5A4-A
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F0101HMC-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0101HMC-5A4-A
Embedded - Microcontrollers UPD78F0101HMC-5A4-A
IC MCU

IC MCU

Supplier's Site Datasheet
Microcontrollers - UPD78F0101HMC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0101HMC-5A4-A
Microcontrollers UPD78F0101HMC-5A4-A
- Microcontroller IC

- Microcontroller IC

Buy Now
Microcontrollers - UPD78F0101HMC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0101HMC-5A4-A
Microcontrollers UPD78F0101HMC-5A4-A
78K/0 - Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 30-SSOP

78K/0 - Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 30-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 750-UPD78F0101HMC-5A4-A UPD78F0101HMC-5A4-A 1103143-UPD78F0101HMC-5A4-A UPD78F0101HMC-5A4-A UPD78F0101HMC-5A4-A UPD78F0101HMC-5A4-A
Product Name 8-bit 8BIT 8KB 12MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.5120 KB 8 KB 0.5120 KB
Package Type Other; Tray SOP; SSOP; Other; SSOP30 SSOP SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details