Renesas Electronics Corporation Microcontrollers UPD78F0078GC-8BS-A

Description
- Microcontroller IC
Request a Quote Datasheet
Description
- Microcontroller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD78F0078GC-8BS-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F0078GC-8BS-A-ND
Microcontrollers UPD78F0078GC-8BS-A-ND
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1103332-UPD78F0078GC-8BS-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1103332-UPD78F0078GC-8BS-A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1103332-UPD78F0078GC-8BS-A
Win Source Part Number: 1103332-UPD78F0078GC -8BS-A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): UPD78F0455GK-GAJ-AX; UPD78F0034BGB-8EU-A; UPD78F0034BGC8BSAUPD 78F0078GC8BSA; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1103332-UPD78F0078GC-8BS-A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 1
Alternative Parts (Cross-Reference): UPD78F0455GK-GAJ-AX; UPD78F0034BGB-8EU-A; UPD78F0034BGC8BSAUPD78F0078GC8BSA;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now
Singapore, Singapore
Embedded Microcontroller MCU
685-UPD78F0078GC-8BS-A
Embedded Microcontroller MCU 685-UPD78F0078GC-8BS-A
IC MCU Product overview: UPD78F0078GC-8BS-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0078GC-8BS -A can be used for catalog matching and distributor lookup.

IC MCU Product overview: UPD78F0078GC-8BS-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0078GC-8BS-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F0078GC-8BS-A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F0078GC-8BS-A
Microcontrollers UPD78F0078GC-8BS-A
IC MCU

IC MCU

Supplier's Site Datasheet
Microcontrollers - UPD78F0078GC-8BS-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0078GC-8BS-A
Microcontrollers UPD78F0078GC-8BS-A
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F0078GC-8BS-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0078GC-8BS-A
Embedded - Microcontrollers UPD78F0078GC-8BS-A
IC MCU

IC MCU

Supplier's Site Datasheet
MCU 8-bit 78K 78K0 CISC 60KB EPROM 2.5V/3.3V/5V 64-Pin LQFP - 668-UPD78F0078GC-8BS-A - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit 78K 78K0 CISC 60KB EPROM 2.5V/3.3V/5V 64-Pin LQFP
668-UPD78F0078GC-8BS-A
MCU 8-bit 78K 78K0 CISC 60KB EPROM 2.5V/3.3V/5V 64-Pin LQFP 668-UPD78F0078GC-8BS-A
MCU 8-bit 78K 78K0 CISC 60KB EPROM 2.5V/3.3V/5V 64-Pin LQFP

MCU 8-bit 78K 78K0 CISC 60KB EPROM 2.5V/3.3V/5V 64-Pin LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F0078GC-8BS-A-ND 1103332-UPD78F0078GC-8BS-A 685-UPD78F0078GC-8BS-A UPD78F0078GC-8BS-A UPD78F0078GC-8BS-A UPD78F0078GC-8BS-A 668-UPD78F0078GC-8BS-A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers MCU 8-bit 78K 78K0 CISC 60KB EPROM 2.5V/3.3V/5V 64-Pin LQFP
Package Type Other; Tray QFP; Other; LQFP
Life Cycle Stage Removed; Obsolete Obsolete
Data Bus 8 Bit
Number 2
RAM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details