Renesas Electronics Corporation 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU UPD78F0034BGC8BSA

Description
MCU 8-bit 78K 78K0 CISC 32KB Flash 2.5V/3.3V/5V 64-Pin LQFP Product overview: UPD78F0034BGC8BSA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0034BGC8BS A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 78K 78K0 CISC 32KB Flash 2.5V/3.3V/5V 64-Pin LQFP Product overview: UPD78F0034BGC8BSA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0034BGC8BS A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F0034BGC8BSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F0034BGC8BSA
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F0034BGC8BSA
MCU 8-bit 78K 78K0 CISC 32KB Flash 2.5V/3.3V/5V 64-Pin LQFP Product overview: UPD78F0034BGC8BSA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0034BGC8BS A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K 78K0 CISC 32KB Flash 2.5V/3.3V/5V 64-Pin LQFP Product overview: UPD78F0034BGC8BSA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0034BGC8BSA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0034BGC8BSA - 1220214-UPD78F0034BGC8BSA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0034BGC8BSA
1220214-UPD78F0034BGC8BSA
Embedded - Embedded - Microcontrollers - UPD78F0034BGC8BSA 1220214-UPD78F0034BGC8BSA
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220214-UPD78F0034BG C8BSA Length: 14 mm Frequency: 12 MHz Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 32 kB Interface: UART RAM Size: 1 kB Height: 1.45 mm Number of Pins: 64 Width: 14 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): UPD78F0034BGC-8BS(A) ; UPD78F0034BGC-8BS-A; UPD78F0034BGC-8BSA; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C Number of Programmable I/O: 51 Number of ADC Channels: 8 Number of UART Channels: 1 Number of Timers/Counters: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220214-UPD78F0034BGC8BSA
Length: 14 mm
Frequency: 12 MHz
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: UART
RAM Size: 1 kB
Height: 1.45 mm
Number of Pins: 64
Width: 14 mm
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 12 MHz
Alternative Parts (Cross-Reference): UPD78F0034BGC-8BS(A); UPD78F0034BGC-8BS-A; UPD78F0034BGC-8BSA;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C
Number of Programmable I/O: 51
Number of ADC Channels: 8
Number of UART Channels: 1
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0034BGC8BSA 1220214-UPD78F0034BGC8BSA
Product Name 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0034BGC8BSA
Data Bus 8 Bit 8 Bit
RAM 1 KB 1.00E-3 KB
Supply Voltage 5.5 volts 5.5 volts
Serial Interface UART UART; UART
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details