Renesas Electronics Corporation 8-bit 8KB 5V SSOP Embedded Microcontroller MCU UPD789114AMC5505A4E1A

Description
MCU 8-Bit UPD78911X 78K/0S CISC 8KB MROM 5V 30-Pin SSOP Product overview: UPD789114AMC5505A4E1 A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD789114AMC5505 A4E1A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-Bit UPD78911X 78K/0S CISC 8KB MROM 5V 30-Pin SSOP Product overview: UPD789114AMC5505A4E1 A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD789114AMC5505 A4E1A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 5V SSOP Embedded Microcontroller MCU - 685-UPD789114AMC5505A4E1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 5V SSOP Embedded Microcontroller MCU
685-UPD789114AMC5505A4E1A
8-bit 8KB 5V SSOP Embedded Microcontroller MCU 685-UPD789114AMC5505A4E1A
MCU 8-Bit UPD78911X 78K/0S CISC 8KB MROM 5V 30-Pin SSOP Product overview: UPD789114AMC5505A4E1 A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD789114AMC5505 A4E1A can be used for catalog matching and distributor lookup.

MCU 8-Bit UPD78911X 78K/0S CISC 8KB MROM 5V 30-Pin SSOP Product overview: UPD789114AMC5505A4E1A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD789114AMC5505A4E1A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD789114AMC5505A4E1A - 1103155-UPD789114AMC5505A4E1A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD789114AMC5505A4E1A
1103155-UPD789114AMC5505A4E1A
Embedded - Embedded - Microcontrollers - UPD789114AMC5505A4E1A 1103155-UPD789114AMC5505A4E1A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103155-UPD789114AMC 5505A4E1A Mounting: SMD (SMT) Number of Pins: 30 Categories: Embedded - Microcontrollers Case / Package: SSOP Max Frequency: 10 MHz Alternative Parts (Cross-Reference): UPD789114AMC5505A4E1 AUPD789114AMC-550-5A 4-E1-A; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 30 V Min Supply Voltage: 30 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103155-UPD789114AMC5505A4E1A
Mounting: SMD (SMT)
Number of Pins: 30
Categories: Embedded - Microcontrollers
Case / Package: SSOP
Max Frequency: 10 MHz
Alternative Parts (Cross-Reference): UPD789114AMC5505A4E1AUPD789114AMC-550-5A4-E1-A;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 30 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD789114AMC5505A4E1A 1103155-UPD789114AMC5505A4E1A
Product Name 8-bit 8KB 5V SSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD789114AMC5505A4E1A
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
8-bit 32KB 5V Embedded Microcontroller MCU - 685-C505CA4EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 1.25 KB
View Details
7 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details