Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD789102AMC-584-5A4-E2-A UPD789102AMC-584-5A4-E2-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146530-UPD789102AMC -584-5A4-E2-A Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146530-UPD789102AMC -584-5A4-E2-A Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD789102AMC-584-5A4-E2-A - 1146530-UPD789102AMC-584-5A4-E2-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD789102AMC-584-5A4-E2-A
1146530-UPD789102AMC-584-5A4-E2-A
Embedded - Embedded - Microcontrollers - UPD789102AMC-584-5A4-E2-A 1146530-UPD789102AMC-584-5A4-E2-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146530-UPD789102AMC -584-5A4-E2-A Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146530-UPD789102AMC-584-5A4-E2-A
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
8-bit 4KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD789102AMC-584-5A4-E2-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD789102AMC-584-5A4-E2-A
8-bit 4KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD789102AMC-584-5A4-E2-A
MCU 8-Bit 78K 78K/0S CISC 4KB ROM 2.5V/3.3V/5V 30-Pin LSSOP Product overview: UPD789102AMC-584-5A4 -E2-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD789102AMC-584 -5A4-E2-A can be used for catalog matching and distributor lookup.

MCU 8-Bit 78K 78K/0S CISC 4KB ROM 2.5V/3.3V/5V 30-Pin LSSOP Product overview: UPD789102AMC-584-5A4-E2-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD789102AMC-584-5A4-E2-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1146530-UPD789102AMC-584-5A4-E2-A 685-UPD789102AMC-584-5A4-E2-A
Product Name Embedded - Embedded - Microcontrollers - UPD789102AMC-584-5A4-E2-A 8-bit 4KB 2.5V 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7706AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers