Renesas Electronics Corporation Integrated Circuits(ICs) UPD784216AGC-273-8EU-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 113220-UPD784216AGC- 273-8EU-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 78K/UPD784xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/IV Speed: 12.5MHz Package: 100-LQFP Manufacturer Device Package: 100-LQFP (14x14) Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8/16-Bit Connectivity: 3-Wire SIO, I2C, IOE, UART/USART Peripherals: PWM, WDT Number of I/O: 72 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM RAM Size: 8K x 8 Data Converters: A/D 8x8b; D/A 2x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 113220-UPD784216AGC- 273-8EU-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 78K/UPD784xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/IV Speed: 12.5MHz Package: 100-LQFP Manufacturer Device Package: 100-LQFP (14x14) Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8/16-Bit Connectivity: 3-Wire SIO, I2C, IOE, UART/USART Peripherals: PWM, WDT Number of I/O: 72 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM RAM Size: 8K x 8 Data Converters: A/D 8x8b; D/A 2x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 113220-UPD784216AGC-273-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
113220-UPD784216AGC-273-8EU-A
Integrated Circuits(ICs) 113220-UPD784216AGC-273-8EU-A
Manufacturer: Renesas Electronics America Win Source Part Number: 113220-UPD784216AGC- 273-8EU-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 78K/UPD784xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/IV Speed: 12.5MHz Package: 100-LQFP Manufacturer Device Package: 100-LQFP (14x14) Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8/16-Bit Connectivity: 3-Wire SIO, I2C, IOE, UART/USART Peripherals: PWM, WDT Number of I/O: 72 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM RAM Size: 8K x 8 Data Converters: A/D 8x8b; D/A 2x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 113220-UPD784216AGC-273-8EU-A
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 78K/UPD784xxx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/IV
Speed: 12.5MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LQFP (14x14)
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8/16-Bit
Connectivity: 3-Wire SIO, I2C, IOE, UART/USART
Peripherals: PWM, WDT
Number of I/O: 72
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
RAM Size: 8K x 8
Data Converters: A/D 8x8b; D/A 2x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 113220-UPD784216AGC-273-8EU-A
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products