RENESAS ELECTRONICS CORPORATION
UPD780824BGC(A)-364-GAD-AX -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
UPD780824BGC(A)-364-GAD-AX
Description
- Microcontroller IC
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
- Microcontroller IC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD780824BGC(A)-364-GAD-AX |
UPD780824BGC(A)-364-GAD-AX |
|
Product Name
|
Microcontrollers |
Embedded - Microcontrollers |
|
Life Cycle Stage
|
Removed; Obsolete
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
16000 KB
Package Type
Other; QFN
View Details
Data Bus
8 Bit
RAM
0.1280 KB
Package Type
Other; Tube/Rail
View Details
2 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 16x10b
View Details
5 suppliers