RENESAS ELECTRONICS CORPORATION
UPD780824AGC(A)-362-GAD-E2-AX -- EMBEDDED - MICROCONTROLLERS
Renesas Electronics Corporation
Embedded - Microcontrollers
UPD780824AGC(A)-362-GAD-E2-AX
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD780824AGC(A)-362-GAD-E2-AX |
UPD780824AGC(A)-362-GAD-E2-AX |
|
Product Name
|
Embedded - Microcontrollers |
Microcontrollers |
|
Life Cycle Stage
|
|
Removed; Obsolete
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details
Life Cycle Stage
Obsolete
Serial Interface
CAN
View Details
4 suppliers
Data Bus
16 Bit
Clock Speed
20 MHz
Bits
Other; A/D 8x10b
View Details
4 suppliers