RENESAS ELECTRONICS CORPORATION
UPD780824AGC(A)-356-GAD-E2-AX -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
UPD780824AGC(A)-356-GAD-E2-AX
Description
- Microcontroller IC
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
- Microcontroller IC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD780824AGC(A)-356-GAD-E2-AX |
UPD780824AGC(A)-356-GAD-E2-AX |
|
Product Name
|
Microcontrollers |
Embedded - Microcontrollers |
|
Life Cycle Stage
|
Removed; Obsolete
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
3 suppliers
Data Bus
64 Bit; 64bit
Package Type
Other; Tdfn
Pin Count
8
View Details