Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD780138GB(A)-A60-8EU-A UPD780138GB(A)-A60-8EU-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902195-UPD780138GB(A )-A60-8EU-A Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902195-UPD780138GB(A )-A60-8EU-A Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD780138GB(A)-A60-8EU-A - 902195-UPD780138GB(A)-A60-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD780138GB(A)-A60-8EU-A
902195-UPD780138GB(A)-A60-8EU-A
Embedded - Embedded - Microcontrollers - UPD780138GB(A)-A60-8EU-A 902195-UPD780138GB(A)-A60-8EU-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902195-UPD780138GB(A )-A60-8EU-A Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 902195-UPD780138GB(A)-A60-8EU-A
Features: series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Embedded Microcontroller MCU - 685-UPD780138GB(A)-A60-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-UPD780138GB(A)-A60-8EU-A
Embedded Microcontroller MCU 685-UPD780138GB(A)-A60-8EU-A
IC MCU / - Microcontroller IC Product overview: UPD780138GB(A)-A60-8 EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD780138GB(A)-A 60-8EU-A can be used for catalog matching and distributor lookup.

IC MCU / - Microcontroller IC Product overview: UPD780138GB(A)-A60-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD780138GB(A)-A60-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - UPD780138GB(A)-A60-8EU-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
- Microcontroller IC

- Microcontroller IC

Buy Now
Embedded - Microcontrollers - UPD780138GB(A)-A60-8EU-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD780138GB(A)-A60-8EU-A
Embedded - Microcontrollers UPD780138GB(A)-A60-8EU-A
IC MCU

IC MCU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 902195-UPD780138GB(A)-A60-8EU-A 685-UPD780138GB(A)-A60-8EU-A UPD780138GB(A)-A60-8EU-A UPD780138GB(A)-A60-8EU-A
Product Name Embedded - Embedded - Microcontrollers - UPD780138GB(A)-A60-8EU-A Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSL16M3VCAFXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers