Manufacturer: Renesas Electronics America
Win Source Part Number: 213750-UPD720101GJ-U
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 144-LQFP
Manufacturer Device Package: 144-LQFP (20x20)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Controller
Interface: PCI
Standards: USB 2.0
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 213750-UPD720101GJ-UEN |
| Product Name | Integrated Circuits(ICs) |