Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102971-UPD71054C-10
Length: 33.02 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Height: 4.31 mm
High Level Output Current: -200 mA
Width: 13.2 mm
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Alternative Parts (Cross-Reference): UPD71054C-10UPD 71054 C-10; UPD71054C10;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of Timers/Counters: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102971-UPD71054C-10 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD71054C-10 |