IC MICROCONTROLLER
IC MICROCONTROLLER
V850E2 V850E2/FG4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F4000AM1GCA-UEU-E2-QS-AX | UPD70F4000AM1GCA-UEU-E2-QS-AX | UPD70F4000AM1GCA-UEU-E2-QS-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 48 KB | 48 KB | |
| Supply Voltage | 5.5 to 3 volts |