V850ES V850E/Sx3-H Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Win Source Part Number: 1168760-UPD70F3939BG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: V850E/Sx3-H
Core Processor: V850ES
Speed: 48MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, EBI/EMI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 76K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.85V ~ 3.6V
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Base Product Number: UPD70F3939
IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: UPD70F3939BGJA-GAE-G
V850ES V850E/Sx3-H Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
IC MCU 32BIT 1MB FLASH 144LFQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3939BGJA-GAE-G-ND | 1168760-UPD70F3939BGJA-GAE-G | 685-UPD70F3939BGJA-GAE-G | UPD70F3939BGJA-GAE-G | UPD70F3939BGJA-GAE-G | UPD70F3939BGJA-GAE-G |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | |||||
| RAM | 76 KB | 1000 KB | 76 KB | 76 KB | 76 KB | |
| ROM | 1000 KB |