V850ES V850ES/Jx3-L Microcontroller IC 32-Bit Single-Core 20MHz 1MB (1M x 8) FLASH
IC MCU 32BIT 1MB FLASH 121BGA
IC MCU 32BIT 1MB FLASH 121BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3842F1-CAH-A | UPD70F3842F1-CAH-A | UPD70F3842F1-CAH-A |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 80 KB | 80 KB | |
| I/O Ports | 83 |