V850ES V850ES/Jx3-E Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH 100LQFP
V850ES V850ES/Jx3-E Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH 100LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3834GC(R)-UEU-AX-ND | UPD70F3834GC(R)-UEU-AX | UPD70F3834GC(R)-UEU-AX | UPD70F3834GC(R)-UEU-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 10x10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 64 KB |