V850ES V850ES/Jx3-H Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
V850ES V850ES/Jx3-H Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3822GB-GAH-AX-ND | UPD70F3822GB-GAH-AX | UPD70F3822GB-GAH-AX | UPD70F3822GB-GAH-AX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 8 Bit; Other; A/D 10x10b; D/A 1x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 64 KB |