IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
V850ES V850ES/Jx3-H Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH
V850ES V850ES/Jx3-H Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3817GA-GAM-AX | UPD70F3817GA-GAM-AX | UPD70F3817GA-GAM-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 48 MHz | 48 MHz | |
| RAM | 24 KB | 24 KB | |
| ROM Type | Flash; FLASH |