IC MCU 32BIT 16KB FLASH 48LQFP
V850ES V850ES/Jx3-H Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3814GA(R)-GAM-AX | UPD70F3814GA(R)-GAM-AX |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 48 MHz | |
| RAM | 8 KB |