V850ES V850ES/JG3-L Microcontroller IC 32-Bit Single-Core 20MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
V850ES V850ES/JG3-L Microcontroller IC 32-Bit Single-Core 20MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3796GC-UEU-AX-ND | UPD70F3796GC-UEU-AX | UPD70F3796GC-UEU-AX | UPD70F3796GC-UEU-AX | UPD70F3796GC-UEU-AX |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | ||||
| RAM | 40 KB | 40 KB | 40 KB | 40 KB | |
| ROM | 512 KB |