V850ES V850ES/JG3-L Microcontroller IC 32-Bit Single-Core 20MHz 512KB (512K x 8) FLASH 121-LFBGA (8x8)
IC MCU 32BIT 512KB FLASH 121BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3793F1-CAH-A | UPD70F3793F1-CAH-A |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 40 KB |