IC MCU 32BIT 384KB FLASH 100LQFP
V850ES V850ES/JG3-L Microcontroller IC 32-Bit Single-Core 20MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 384KB FLASH 100LQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3792GC-UEU-AX | UPD70F3792GC-UEU-AX | UPD70F3792GC-UEU-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH |