V850ES V850ES/Hx3 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH
V850ES V850ES/Hx3 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH
V850ES V850ES/Hx3 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3757GJ-GAE-AX-ND | UPD70F3757GJ-GAE-AX | UPD70F3757GJ-GAE-AX | UPD70F3757GJ-GAE-AX |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 24x10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |