V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 768KB (768K x 8) FLASH
IC MCU 32BIT 768KB FLASH 144LQFP Product overview: UPD70F3745GJ-GAE-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3745GJ-GAE
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318678-UPD70F3745GJ
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: V850ES
Speed: 32MHz
Standard Package: 60
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CSI, EBI/EMI, I2C, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 128
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 60K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.85V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: UPD70F3745
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 768KB FLASH 144LQFP
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 768KB (768K x 8) FLASH
IC MCU 32BIT 768KB FLASH 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3745GJ-GAE-AX-ND | 685-UPD70F3745GJ-GAE-AX | 1318678-UPD70F3745GJ-GAE-AX | UPD70F3745GJ-GAE-AX | UPD70F3745GJ-GAE-AX | UPD70F3745GJ-GAE-AX |
| Product Name | Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | |||||
| RAM | 60 KB | 60 KB | 768 KB | 60 KB | 60 KB | |
| ROM | 768 KB |