IC MCU 32BIT 512KB FLASH 144LQFP Product overview: UPD70F3744GJ-GAE-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3744GJ-GAE
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 393884-UPD70F3744GJ-
Packaging: Tray
Core Processor: V850ES
Number of I/O: 128
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2.85 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 40K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 60
IC MCU 32BIT 512KB FLASH 144LQFP
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH
IC MCU 32BIT 512KB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3744GJ-GAE-AX | UPD70F3744GJ-GAE-AX-ND | 393884-UPD70F3744GJ-GAE-AX | UPD70F3744GJ-GAE-AX | UPD70F3744GJ-GAE-AX | UPD70F3744GJ-GAE-AX |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD70F3744GJ-GAE-AX | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| RAM | 40 KB | 40 KB | 512 KB | 40 KB | 40 KB | |
| Supply Voltage | 2.85 to 3.6 volts | 2.85 to 3.6 volts | 2.85 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |