V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH
IC MCU 32BIT 384KB FLASH 144LQFP
IC MCU 32BIT 384KB FLASH 144LQFP
IC MCU 32BIT 384KB FLASH 144LQFP
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3743GJ-GAE-AX-ND | UPD70F3743GJ-GAE-AX | UPD70F3743GJ-GAE-AX | UPD70F3743GJ-GAE-AX | UPD70F3743GJ-GAE-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 384 KB |