Renesas Electronics Corporation HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPD70F3732GC-8EA-A UPD70F3732GC-8EA-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 085915-UPD70F3732GC- 8EA-A Package: QFP Family Name: UPD70F3732 Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100V8T7BTR; STM32F100VET7BTR; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 085915-UPD70F3732GC- 8EA-A Package: QFP Family Name: UPD70F3732 Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100V8T7BTR; STM32F100VET7BTR; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPD70F3732GC-8EA-A - 085915-UPD70F3732GC-8EA-A - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPD70F3732GC-8EA-A
085915-UPD70F3732GC-8EA-A
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPD70F3732GC-8EA-A 085915-UPD70F3732GC-8EA-A
Manufacturer: Renesas Electronics America Win Source Part Number: 085915-UPD70F3732GC- 8EA-A Package: QFP Family Name: UPD70F3732 Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100V8T7BTR; STM32F100VET7BTR; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 085915-UPD70F3732GC-8EA-A
Package: QFP
Family Name: UPD70F3732
Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100V8T7BTR; STM32F100VET7BTR;
Introduction Date: September 22, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 085915-UPD70F3732GC-8EA-A
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPD70F3732GC-8EA-A
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers