Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD70F3575GKA2-GAK-AX UPD70F3575GKA2-GAK-AX

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981709-UPD70F3575GKA 2-GAK-AX Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981709-UPD70F3575GKA 2-GAK-AX Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3575GKA2-GAK-AX - 981709-UPD70F3575GKA2-GAK-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3575GKA2-GAK-AX
981709-UPD70F3575GKA2-GAK-AX
Embedded - Embedded - Microcontrollers - UPD70F3575GKA2-GAK-AX 981709-UPD70F3575GKA2-GAK-AX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981709-UPD70F3575GKA 2-GAK-AX Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981709-UPD70F3575GKA2-GAK-AX
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Embedded Microcontroller MCU - 685-UPD70F3575GKA2-GAK-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-UPD70F3575GKA2-GAK-AX
Embedded Microcontroller MCU 685-UPD70F3575GKA2-GAK-AX
V850E2/FX4-L 512K LFQFP-80 -40 T Product overview: UPD70F3575GKA2-GAK-A X from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3575GKA2-G AK-AX can be used for catalog matching and distributor lookup.

V850E2/FX4-L 512K LFQFP-80 -40 T Product overview: UPD70F3575GKA2-GAK-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3575GKA2-GAK-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-UPD70F3575GKA2-GAK-AX-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 981709-UPD70F3575GKA2-GAK-AX 685-UPD70F3575GKA2-GAK-AX 559-UPD70F3575GKA2-GAK-AX-ND
Product Name Embedded - Embedded - Microcontrollers - UPD70F3575GKA2-GAK-AX Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit 32 Bit
RAM 32 KB 32 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Package Type Other; Tray LFQP; Other; 80-LQFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C5042EMCCBXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers