IC MCU 32BIT 2MB FLASH 272BGA
V850E2 V850E2/Fx4-H Microcontroller IC 32-Bit Single-Core 160MHz 2MB (2M x 8) FLASH 272-BGA (21x21)
IC MCU 32BIT 2MB FLASH 272BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3564GDA-FAD-AX | UPD70F3564GDA-FAD-AX | UPD70F3564GDA-FAD-AX |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 160 MHz | 160 MHz | |
| RAM | 144 KB | 144 KB |