V850E2M V850E2/Fx4 Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 176-HLQFP (24x24)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | UPD70F3558M2GM-GBK-AX |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 80 MHz |
| RAM | 144 KB |