V850E2 V850E2/Fx4 Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 1.5MB FLSH 176HLQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3557AM1GMA1-GBK-AX | UPD70F3557AM1GMA1-GBK-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 80 MHz | |
| RAM | 112 KB |