Renesas Electronics Corporation 32-bit 32BIT 512KB 80MHz Embedded Microcontroller MCU UPD70F3548AM1GCA-UEU-E2-QS-AX

Description
IC MCU 32BIT 512KB FLSH 100LFQFP / V850E2/FG4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14) Product overview: UPD70F3548AM1GCA-UEU -E2-QS-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD70F3548AM1GCA -UEU-E2-QS-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLSH 100LFQFP / V850E2/FG4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14) Product overview: UPD70F3548AM1GCA-UEU -E2-QS-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD70F3548AM1GCA -UEU-E2-QS-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB 80MHz Embedded Microcontroller MCU - 750-UPD70F3548AM1GCA-UEU-E2-QS-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB 80MHz Embedded Microcontroller MCU
750-UPD70F3548AM1GCA-UEU-E2-QS-AX
32-bit 32BIT 512KB 80MHz Embedded Microcontroller MCU 750-UPD70F3548AM1GCA-UEU-E2-QS-AX
IC MCU 32BIT 512KB FLSH 100LFQFP / V850E2/FG4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14) Product overview: UPD70F3548AM1GCA-UEU -E2-QS-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD70F3548AM1GCA -UEU-E2-QS-AX can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100LFQFP / V850E2/FG4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14) Product overview: UPD70F3548AM1GCA-UEU-E2-QS-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD70F3548AM1GCA-UEU-E2-QS-AX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 979893-UPD70F3548AM1GCA-UEU-E2-QS-AX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
979893-UPD70F3548AM1GCA-UEU-E2-QS-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers 979893-UPD70F3548AM1GCA-UEU-E2-QS-AX
Win Source Part Number: 979893-UPD70F3548AM1 GCA-UEU-E2-QS-AX Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: V850E2/Fx4 Core Processor: V850E2/FG4 Speed: 80MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSI, I²C, LINbus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 48K x 8 Data Converters: A/D 20x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. Mfr: Renesas Electronics America Inc Other Names: 559-UPD70F3548AM1GCA -UEU-E2-QS-AX Product Status: Obsolete

Win Source Part Number: 979893-UPD70F3548AM1GCA-UEU-E2-QS-AX
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: V850E2/Fx4
Core Processor: V850E2/FG4
Speed: 80MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, I²C, LINbus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 48K x 8
Data Converters: A/D 20x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 59 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-UPD70F3548AM1GCA-UEU-E2-QS-AX
Product Status: Obsolete

Buy Now
Embedded - Microcontrollers - UPD70F3548AM1GCA-UEU-E2-QS-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3548AM1GCA-UEU-E2-QS-AX
Embedded - Microcontrollers UPD70F3548AM1GCA-UEU-E2-QS-AX
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - UPD70F3548AM1GCA-UEU-E2-QS-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V850E2/FG4 V850E2/Fx4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

V850E2/FG4 V850E2/Fx4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 750-UPD70F3548AM1GCA-UEU-E2-QS-AX 979893-UPD70F3548AM1GCA-UEU-E2-QS-AX UPD70F3548AM1GCA-UEU-E2-QS-AX UPD70F3548AM1GCA-UEU-E2-QS-AX
Product Name 32-bit 32BIT 512KB 80MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 48 KB 512 KB 48 KB
Package Type Other; Tray QFP; Other; 100-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details