IC MCU 32BIT 3MB FLASH 408BGA Product overview: UPD70F3537F1A9-MNM-A
Manufacturer: Renesas Electronics America
Win Source Part Number: 902182-UPD70F3537F1A
Series: V850E2/Dx4-H
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: V850E2M series Microcontroller IC 32-Bit 160MHz 3MB (3M x 8) FLASH 408-BGA (27x27)
Core Processor: V850E2M
Speed: 160MHz
Package: Tray
Package: 408-BGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 165
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 32x10/12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 408-BGA (27x27)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 32BIT 3MB FLASH 408BGA
IC MCU 32BIT 3MB FLASH 408BGA
V850E2M V850E2/Dx4-H Microcontroller IC 32-Bit Single-Core 160MHz 3MB (3M x 8) FLASH 408-BGA (27x27)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3537F1A9-MNM-A | 902182-UPD70F3537F1A9-MNM-A | UPD70F3537F1A9-MNM-A | UPD70F3537F1A9-MNM-A | UPD70F3537F1A9-MNM-A |
| Product Name | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD70F3537F1A9-MNM-A | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 256 KB | 3000 KB | 256 KB | 256 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tray | BGA; Other; 408-BGA (27x27) | BGA; Other; 408-BGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |