Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU UPD70F3532F1A9-KN7-A

Description
MCU 32BIT HIGH-END FLASH V850E2/ Product overview: UPD70F3532F1A9-KN7-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3532F1A9-K N7-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32BIT HIGH-END FLASH V850E2/ Product overview: UPD70F3532F1A9-KN7-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3532F1A9-K N7-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-UPD70F3532F1A9-KN7-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-UPD70F3532F1A9-KN7-A
32-bit 32BIT Embedded Microcontroller MCU 685-UPD70F3532F1A9-KN7-A
MCU 32BIT HIGH-END FLASH V850E2/ Product overview: UPD70F3532F1A9-KN7-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3532F1A9-K N7-A can be used for catalog matching and distributor lookup.

MCU 32BIT HIGH-END FLASH V850E2/ Product overview: UPD70F3532F1A9-KN7-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3532F1A9-KN7-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD70F3532F1A9-KN7-A - 1011251-UPD70F3532F1A9-KN7-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3532F1A9-KN7-A
1011251-UPD70F3532F1A9-KN7-A
Embedded - Embedded - Microcontrollers - UPD70F3532F1A9-KN7-A 1011251-UPD70F3532F1A9-KN7-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011251-UPD70F3532F1 A9-KN7-A Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011251-UPD70F3532F1A9-KN7-A
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Microcontrollers - UPD70F3532F1A9-KN7-A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD70F3532F1A9-KN7-A
Microcontrollers UPD70F3532F1A9-KN7-A
MCU 32BIT HIGH-END FLASH V850E2/

MCU 32BIT HIGH-END FLASH V850E2/

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3532F1A9-KN7-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3532F1A9-KN7-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3532F1A9-KN7-A
MCU 32BIT HIGH-END FLASH V850E2/

MCU 32BIT HIGH-END FLASH V850E2/

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD70F3532F1A9-KN7-A 1011251-UPD70F3532F1A9-KN7-A UPD70F3532F1A9-KN7-A UPD70F3532F1A9-KN7-A
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD70F3532F1A9-KN7-A Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit
RAM 256 KB 256 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tray Other; 352-BGA BGA; Other; 352-BGA
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers