IC MCU 32BIT 2MB FLASH 144LFQFP
V850E2M V850E2/Dx4 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
UPD70F3525GJA9-GAE-H
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-UPD70F3525GJA9-GAE-H-ND | UPD70F3525GJA9-GAE-H | UPD70F3525GJA9-GAE-H |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 16x12b | ||
| RAM | 192 KB | 192 KB | 192 KB |
| ROM | 2000 KB |